NXP Semiconductors Flip Flops 74HCT175D,653

Description
IC FF D-TYPE 1-ELE 4-BIT 16-SO
Request a Quote
Description
IC FF D-TYPE 1-ELE 4-BIT 16-SO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT175D,653 is a quad D-type flip-flop designed for positive-edge triggering, featuring individual data inputs and complementary outputs. It includes a common clock and an asynchronous master reset, allowing all flip-flops to be loaded and reset simultaneously. The device operates with TTL input levels and is specified for a temperature range of -40 °C to +125 °C. It is housed in a 16-lead SOIC package, making it suitable for various applications requiring reliable data storage and manipulation. The device also includes ESD protection, exceeding 2000 V for HBM and 200 V for MM, ensuring robustness in handling.

Datasheet Summary
Powered by GS/AI

The 74HCT175D,653 is a quad D-type flip-flop designed for positive-edge triggering, featuring individual data inputs and complementary outputs. It includes a common clock and an asynchronous master reset, allowing all flip-flops to be loaded and reset simultaneously. The device operates with TTL input levels and is specified for a temperature range of -40 °C to +125 °C. It is housed in a 16-lead SOIC package, making it suitable for various applications requiring reliable data storage and manipulation. The device also includes ESD protection, exceeding 2000 V for HBM and 200 V for MM, ensuring robustness in handling.

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 568-74HCT175D,653TR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 4-BIT 16-SO

IC FF D-TYPE 1-ELE 4-BIT 16-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HCT175D,653
135524-74HCT175D,653
Logic - Logic - Flip Flops - 74HCT175D,653 135524-74HCT175D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 135524-74HCT175D,653 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 33ns @ 4.5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 49MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 135524-74HCT175D,653
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 33ns @ 4.5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 49MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - 74HCT175D,653 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HCT Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

D Flip-Flop, HCT Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - 74HCT175D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HCT175D,653
Flip Flops 74HCT175D,653
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - 74HCT175D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HCT175D,653
Flip Flops 74HCT175D,653
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 568-74HCT175D,653TR-ND 135524-74HCT175D,653 74HCT175D,653 74HCT175D,653
Product Name Flip Flops Logic - Logic - Flip Flops - 74HCT175D,653 Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 33 ns 33 ns
Low-level Output Current (Sink) 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVCH16823DL,512-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
3 suppliers
SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74ABT374CSJ - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details