74HCT534 5V Octal D-Type Flip-Flop, Positive-Edge Trigger, Inverting
Win Source Part Number: 1040441-74HCT534P-E
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HCT
Type: D-Type
Package: Bulk
Standard Package: 1
Output Type: Tri-State, Inverted
Current - Output High, Low: 6mA, 6mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 30ns @ 4.5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 40 MHz
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 8 µA
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNS74HCT534P-E,21
Base Product Number: 74HCT534
RoHS Status: Not applicable
Flip Flop 1 Element D-Type 8 Bit Positive Edge
IC FF D-TYPE SNGL 8BIT
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74HCT534P-E | 1040441-74HCT534P-E | 74HCT534P-E | 74HCT534P-E |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||
| Supply Voltage | 5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Package Type | DIP; PDIP; PDIP20 | |||
| Propagation Delay | 30 ns | |||
| fMAX | 40 MHz |