onsemi Logic - Flip Flops 74LVC374AMNTWG

Description
IC D-TYPE POS TRIGGER DFN
Datasheet
Description
IC D-TYPE POS TRIGGER DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74LVC374AMNTWG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVC374AMNTWG
Logic - Flip Flops 74LVC374AMNTWG
IC D-TYPE POS TRIGGER DFN

IC D-TYPE POS TRIGGER DFN

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVC374AMNTWG
Integrated Circuits (ICs) - Logic - Flip Flops 74LVC374AMNTWG
IC FF D-TYPE SNGL 8BIT

IC FF D-TYPE SNGL 8BIT

Supplier's Site
Flip Flops - 74LVC374AMNTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVC374AMNTWG
Flip Flops 74LVC374AMNTWG
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74LVC374AMNTWG 74LVC374AMNTWG 74LVC374AMNTWG
Product Name Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC821SPC - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54H72FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74AHC1G79GW,165-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers