onsemi Logic - Logic - Flip Flops - 74LCX374BQX 74LCX374BQX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1008945-74LCX374BQX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 7pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-WFQFN Exposed Pad Purpose: Standard Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1008945-74LCX374BQX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 7pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-WFQFN Exposed Pad Purpose: Standard Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LCX374BQX
1008945-74LCX374BQX
Logic - Logic - Flip Flops - 74LCX374BQX 1008945-74LCX374BQX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1008945-74LCX374BQX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 7pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-WFQFN Exposed Pad Purpose: Standard Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1008945-74LCX374BQX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-WFQFN Exposed Pad
Purpose: Standard
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LCX374BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LCX374BQX
Integrated Circuits (ICs) - Logic - Flip Flops 74LCX374BQX
IC FF D-TYPE SNGL 8BIT 20DQFN

IC FF D-TYPE SNGL 8BIT 20DQFN

Supplier's Site
Flip Flops - 74LCX374BQX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX374BQX
Flip Flops 74LCX374BQX
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Flip Flops - 74LCX374BQX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX374BQX
Flip Flops 74LCX374BQX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-WFQFN Exposed Pad

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-WFQFN Exposed Pad

Buy Now Datasheet
Flip Flops - 74LCX374BQX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX374BQX
Flip Flops 74LCX374BQX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-WFQFN Exposed Pad

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-WFQFN Exposed Pad

Buy Now
Logic - Flip Flops - 74LCX374BQX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LCX374BQX
Logic - Flip Flops 74LCX374BQX
IC FF D-TYPE SNGL 8BIT 20DQFN

IC FF D-TYPE SNGL 8BIT 20DQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1008945-74LCX374BQX 74LCX374BQX 74LCX374BQX 74LCX374BQX 74LCX374BQX
Product Name Logic - Logic - Flip Flops - 74LCX374BQX Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2 V ~ 3.6 V 3.6V; 2V ~ 3.6V
Propagation Delay 8.5 ns
fMAX 150 MHz 150 MHz
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flop ICs - 7918816P - RS Components, Ltd.
Specs
Output Characteristics D Type
Logic Family LVCMOS; LV
View Details
 - 74F377PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
Logic Family TTL
View Details