STMicroelectronics, Inc. Logic - Logic - Flip Flops - 74LCX16374TTR 74LCX16374TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 765552-74LCX16374TTR Series: 74LCX Packaging: Reel package Type: D-Type Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Current - Quiescent: 20μA Input Capacitance: 7pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 765552-74LCX16374TTR Series: 74LCX Packaging: Reel package Type: D-Type Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Current - Quiescent: 20μA Input Capacitance: 7pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LCX16374TTR
765552-74LCX16374TTR
Logic - Logic - Flip Flops - 74LCX16374TTR 765552-74LCX16374TTR
Manufacturer: STMicroelectronics Win Source Part Number: 765552-74LCX16374TTR Series: 74LCX Packaging: Reel package Type: D-Type Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Current - Quiescent: 20μA Input Capacitance: 7pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 765552-74LCX16374TTR
Series: 74LCX
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF
Current - Quiescent: 20μA
Input Capacitance: 7pF
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Clock Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 497-1059-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
497-1059-2-ND
Flip Flops 497-1059-2-ND
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LCX16374TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LCX16374TTR
Integrated Circuits (ICs) - Logic - Flip Flops 74LCX16374TTR
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site
Logic - Flip Flops - 74LCX16374TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LCX16374TTR
Logic - Flip Flops 74LCX16374TTR
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site Datasheet
Flip Flops - 74LCX16374TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX16374TTR
Flip Flops 74LCX16374TTR
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 765552-74LCX16374TTR 497-1059-2-ND 74LCX16374TTR 74LCX16374TTR 74LCX16374TTR
Product Name Logic - Logic - Flip Flops - 74LCX16374TTR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Supply Voltage 2 V ~ 3.6 V 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Propagation Delay 6.2 ns 6.2 ns
fMAX 150 MHz 150 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive edge-trigger - 74ABT74D,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers
Flip Flops - 54S74FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers