onsemi Logic - Logic - Flip Flops - 74LCX16821MTDX 74LCX16821MTDX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007022-74LCX16821MTD X Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 7pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 56-TFSOP (0.240", 6.10mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007022-74LCX16821MTD X Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 7pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 56-TFSOP (0.240", 6.10mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LCX16821MTDX
007022-74LCX16821MTDX
Logic - Logic - Flip Flops - 74LCX16821MTDX 007022-74LCX16821MTDX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007022-74LCX16821MTD X Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 7pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 56-TFSOP (0.240", 6.10mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007022-74LCX16821MTDX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 7pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 56-TFSOP (0.240", 6.10mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 74LCX16821MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX16821MTDX
Flip Flops 74LCX16821MTDX
Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now
Flip Flops - 74LCX16821MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX16821MTDX
Flip Flops 74LCX16821MTDX
Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74LCX16821MTDX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LCX16821MTDX
Logic - Flip Flops 74LCX16821MTDX
IC FF D-TYPE DUAL 10BIT 56TSSOP

IC FF D-TYPE DUAL 10BIT 56TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LCX16821MTDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LCX16821MTDX
Integrated Circuits (ICs) - Logic - Flip Flops 74LCX16821MTDX
IC FF D-TYPE DUAL 10BIT 56TSSOP

IC FF D-TYPE DUAL 10BIT 56TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 007022-74LCX16821MTDX 74LCX16821MTDX 74LCX16821MTDX 74LCX16821MTDX
Product Name Logic - Logic - Flip Flops - 74LCX16821MTDX Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2 V ~ 3.6 V 3.6V; 2V ~ 3.6V
Propagation Delay 6.2 ns
fMAX 150 MHz 150 MHz
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
4 suppliers
Flip Flops - 1727-2451-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74ACQ374SCX - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details