74LS109APC -- INTEGRATED CIRCUITS (ICS) - LOGIC - FLIP FLOPS
Texas Instruments
Integrated Circuits (ICs) - Logic - Flip Flops
74LS109APC
Description
J-K FLIP-FLOP
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
J-K FLIP-FLOP
Datasheet
Suppliers
Integrated Circuits (ICs) - Logic - Flip Flops
74LS109APC
Supplier's Site
Technical Specifications
|
Product Category
|
Flip-Flops |
Flip-Flops |
|
Product Number
|
74LS109APC |
74LS109APC |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Flip Flops |
Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Output Characteristics
3-State
Propagation Delay
7.1 ns
fMAX
150 MHz
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
4.5V ~ 5.5V
View Details
4 suppliers
fMAX
71 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details