onsemi Flip Flops 74LCX112SJ

Description
J-K Flip-Flop, LVC/LCX/Z Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
Request a Quote
Description
J-K Flip-Flop, LVC/LCX/Z Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LCX112SJ is a dual J-K flip-flop designed for low voltage operation, specifically within the range of 2.3V to 3.6V, while also being compatible with 5V signal environments. Each flip-flop features independent J, K, PRESET, CLEAR, and CLOCK inputs, and operates on the negative edge of the clock pulse. The device is characterized by a maximum propagation delay of 7.5 ns at 3.3V and a maximum supply current of 10 µA. It offers ±24 mA output drive capability at 3.0V and includes power-down high impedance inputs and outputs. The 74LCX112SJ is fabricated using advanced CMOS technology, ensuring high-speed performance with low power dissipation. Additionally, it exhibits robust latch-up performance exceeding 500 mA and ESD protection greater than 2000V for both human body and machine models. This product is available in a 16-lead Small Outline Package (SOP), making it suitable for various applications requiring reliable flip-flop functionality.

Datasheet Summary
Powered by GS/AI

The 74LCX112SJ is a dual J-K flip-flop designed for low voltage operation, specifically within the range of 2.3V to 3.6V, while also being compatible with 5V signal environments. Each flip-flop features independent J, K, PRESET, CLEAR, and CLOCK inputs, and operates on the negative edge of the clock pulse. The device is characterized by a maximum propagation delay of 7.5 ns at 3.3V and a maximum supply current of 10 µA. It offers ±24 mA output drive capability at 3.0V and includes power-down high impedance inputs and outputs. The 74LCX112SJ is fabricated using advanced CMOS technology, ensuring high-speed performance with low power dissipation. Additionally, it exhibits robust latch-up performance exceeding 500 mA and ESD protection greater than 2000V for both human body and machine models. This product is available in a 16-lead Small Outline Package (SOP), making it suitable for various applications requiring reliable flip-flop functionality.

Suppliers

Company
Product
Description
Supplier Links
 - 74LCX112SJ - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, LVC/LCX/Z Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

J-K Flip-Flop, LVC/LCX/Z Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - 74LCX112SJ-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74LCX112SJ-ND
Flip Flops 74LCX112SJ-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LCX112SJ
104928-74LCX112SJ
Logic - Logic - Flip Flops - 74LCX112SJ 104928-74LCX112SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 104928-74LCX112SJ Packaging: Tube/Rail Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 7.5ns @ 3.3V, 50pF Trigger Type: Negative Edge Current - Quiescent: 10μA Input Capacitance: 7pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 47

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 104928-74LCX112SJ
Packaging: Tube/Rail
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 7.5ns @ 3.3V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 10μA
Input Capacitance: 7pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 47

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LCX112SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LCX112SJ
Integrated Circuits (ICs) - Logic - Flip Flops 74LCX112SJ
IC FF JK TYPE DUAL 1BIT 16SOP

IC FF JK TYPE DUAL 1BIT 16SOP

Supplier's Site
Flip Flops - 74LCX112SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX112SJ
Flip Flops 74LCX112SJ
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - 74LCX112SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX112SJ
Flip Flops 74LCX112SJ
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
74LCX112SJ
Logic - Flip Flops 74LCX112SJ
IC FF JK TYPE DUAL 1BIT 16SOP

IC FF JK TYPE DUAL 1BIT 16SOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LCX112SJ 74LCX112SJ-ND 104928-74LCX112SJ 74LCX112SJ 74LCX112SJ 74LCX112SJ
Product Name Flip Flops Logic - Logic - Flip Flops - 74LCX112SJ Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Negative-edge Triggered Negative-edge Triggered Negative-edge Triggered; Negative Edge
Package Type SOP16; SOP "16-SOIC (0.209"", 5.30mm Width)"; SOIC 16-SOIC (0.209\", 5.30mm Width); SOIC
Logic Family CMOS
Flip-Flop Type J-K J-K
Supply Voltage 2V ~ 3.6V 2 V ~ 3.6 V 3.6V; 2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset - 5962-8970101EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 41 ns
fMAX 25 MHz
View Details
4 suppliers
Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHC74PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details