onsemi Logic - Logic - Flip Flops - 74LCX374SJX 74LCX374SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765558-74LCX374SJX Series: 74LCX Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF Current - Quiescent: 10μA Input Capacitance: 7pF Family Name: 74LCX374 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): TC74LCX374FG; TC74LCX374FG-EL; TC74LCX374F(K,F); Introduction Date: January 31, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765558-74LCX374SJX Series: 74LCX Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF Current - Quiescent: 10μA Input Capacitance: 7pF Family Name: 74LCX374 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): TC74LCX374FG; TC74LCX374FG-EL; TC74LCX374F(K,F); Introduction Date: January 31, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LCX374SJX
765558-74LCX374SJX
Logic - Logic - Flip Flops - 74LCX374SJX 765558-74LCX374SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765558-74LCX374SJX Series: 74LCX Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF Current - Quiescent: 10μA Input Capacitance: 7pF Family Name: 74LCX374 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): TC74LCX374FG; TC74LCX374FG-EL; TC74LCX374F(K,F); Introduction Date: January 31, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765558-74LCX374SJX
Series: 74LCX
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 7pF
Family Name: 74LCX374
Categories: Integrated Circuits (ICs)
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): TC74LCX374FG; TC74LCX374FG-EL; TC74LCX374F(K,F);
Introduction Date: January 31, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Flip Flops - 74LCX374SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX374SJX
Flip Flops 74LCX374SJX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now
Flip Flops - 74LCX374SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX374SJX
Flip Flops 74LCX374SJX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LCX374SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LCX374SJX
Integrated Circuits (ICs) - Logic - Flip Flops 74LCX374SJX
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site
Logic - Flip Flops - 74LCX374SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LCX374SJX
Logic - Flip Flops 74LCX374SJX
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 765558-74LCX374SJX 74LCX374SJX 74LCX374SJX 74LCX374SJX
Product Name Logic - Logic - Flip Flops - 74LCX374SJX Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 2 V ~ 3.6 V 3.6V; 2V ~ 3.6V
Propagation Delay 8.5 ns
fMAX 150 MHz 150 MHz
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 74175DCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flip Flops - 74HCT74DB,112-NEX - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details