Integrated Device Technology Logic - Logic - Flip Flops - 74LVC16374APVG 74LVC16374APVG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765653-74LVC16374APV G Series: 74LVC Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2.7 V ~ 3.6 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF Current - Quiescent: 10μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74LVC16374 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): CD74LPT16374ASM; CD74LPT16374SM; 74LCXH162374MEX; Introduction Date: January 10, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765653-74LVC16374APV G Series: 74LVC Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2.7 V ~ 3.6 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF Current - Quiescent: 10μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74LVC16374 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): CD74LPT16374ASM; CD74LPT16374SM; 74LCXH162374MEX; Introduction Date: January 10, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVC16374APVG
765653-74LVC16374APVG
Logic - Logic - Flip Flops - 74LVC16374APVG 765653-74LVC16374APVG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765653-74LVC16374APV G Series: 74LVC Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2.7 V ~ 3.6 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF Current - Quiescent: 10μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74LVC16374 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): CD74LPT16374ASM; CD74LPT16374SM; 74LCXH162374MEX; Introduction Date: January 10, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765653-74LVC16374APVG
Series: 74LVC
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Family Name: 74LVC16374
Categories: Integrated Circuits (ICs)
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): CD74LPT16374ASM; CD74LPT16374SM; 74LCXH162374MEX;
Introduction Date: January 10, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 74LVC16374APVG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVC16374APVG
Flip Flops 74LVC16374APVG
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVC16374APVG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVC16374APVG
Integrated Circuits (ICs) - Logic - Flip Flops 74LVC16374APVG
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 765653-74LVC16374APVG 74LVC16374APVG 74LVC16374APVG
Product Name Logic - Logic - Flip Flops - 74LVC16374APVG Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.3V ~ 3.6V
Propagation Delay 4.5 ns
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Low-power D-type flip-flop; positive-edge trigger - 74AUP1G80GM,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers