NXP Semiconductors Flip Flops 74HCT175D,652

Description
D Flip-Flop, HCT Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16
Request a Quote Datasheet
Description
D Flip-Flop, HCT Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HCT175D,652 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HCT Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

D Flip-Flop, HCT Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - 568-74HCT175D,652-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 4-BIT 16-SO

IC FF D-TYPE 1-ELE 4-BIT 16-SO

Buy Now Datasheet
Flip Flops - 74HCT175D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HCT175D,652
Flip Flops 74HCT175D,652
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - 74HCT175D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HCT175D,652
Flip Flops 74HCT175D,652
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74HCT175D,652 568-74HCT175D,652-ND 74HCT175D,652
Product Name Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Package Type SO16 "16-SOIC (0.154"", 3.90mm Width)"; SOIC 16-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family CMOS
Flip-Flop Type D D
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; positive-edge trigger; 3-state - 74ALVC374D,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
6 suppliers
Logic - Flip Flops - 74ABT374CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
7 suppliers