onsemi Flip Flops 74LCX112MTC

Description
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74LCX112MTC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74LCX112MTC-ND
Flip Flops 74LCX112MTC-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LCX112MTC
006998-74LCX112MTC
Logic - Logic - Flip Flops - 74LCX112MTC 006998-74LCX112MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006998-74LCX112MTC Packaging: Tube/Rail Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 7.5ns @ 3.3V, 50pF Trigger Type: Negative Edge Current - Quiescent: 10μA Input Capacitance: 7pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-TSSOP (0.173", 4.40mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2,350

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006998-74LCX112MTC
Packaging: Tube/Rail
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 7.5ns @ 3.3V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 10μA
Input Capacitance: 7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2,350

Buy Now Datasheet
Flip Flops - 74LCX112MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX112MTC
Flip Flops 74LCX112MTC
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Flip Flops - 74LCX112MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX112MTC
Flip Flops 74LCX112MTC
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LCX112MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LCX112MTC
Integrated Circuits (ICs) - Logic - Flip Flops 74LCX112MTC
IC FF JK TYPE DUAL 1BIT 16TSSOP

IC FF JK TYPE DUAL 1BIT 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LCX112MTC-ND 006998-74LCX112MTC 74LCX112MTC 74LCX112MTC
Product Name Flip Flops Logic - Logic - Flip Flops - 74LCX112MTC Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type J-K J-K
Triggering Negative-edge Triggered Negative-edge Triggered; Negative Edge
Supply Voltage 2V ~ 3.6V 2 V ~ 3.6 V 3.6V; 2V ~ 3.6V
Propagation Delay 7.5 ns 7.5 ns
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive edge-trigger - 74HC74BQ-Q100,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
3 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details