Manufacturer: ON Semiconductor
Win Source Part Number: 765764-74LVC374ADTR2
Series: 74LVC
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 5pF
Family Name: 74LVC374
Categories: Integrated Circuits (ICs)
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): 7LVC374APWDH; 74LVC374APW-Q100; 74LVC374APW;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 765764-74LVC374ADTR2G | 74LVC374ADTR2G | 74LVC374ADTR2G | 74LVC374ADTR2G |
| Product Name | Logic - Logic - Flip Flops - 74LVC374ADTR2G | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Supply Voltage | 1.65 V ~ 3.6 V | 3.6V; 1.65V ~ 3.6V | ||
| Propagation Delay | 7 ns | |||
| fMAX | 150 MHz | 150 MHz | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | ||
| High-level Output Current (Source) | 24 mA | 24 mA |