onsemi Logic - Logic - Flip Flops - 74LCX16821MEA 74LCX16821MEA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765555-74LCX16821MEA Series: 74LCX Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Function: Standard Number of Elements: 2 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Current - Quiescent: 20μA Input Capacitance: 7pF Part Status: Obsolete(EOL) Family Name: 74LCX16821 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): 74LCX16821MEAX_Q; 74LCX16821MEA_Q; 74LCX16821MTD; Introduction Date: May 17, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765555-74LCX16821MEA Series: 74LCX Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Function: Standard Number of Elements: 2 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Current - Quiescent: 20μA Input Capacitance: 7pF Part Status: Obsolete(EOL) Family Name: 74LCX16821 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): 74LCX16821MEAX_Q; 74LCX16821MEA_Q; 74LCX16821MTD; Introduction Date: May 17, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LCX16821MEA
765555-74LCX16821MEA
Logic - Logic - Flip Flops - 74LCX16821MEA 765555-74LCX16821MEA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765555-74LCX16821MEA Series: 74LCX Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Function: Standard Number of Elements: 2 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Current - Quiescent: 20μA Input Capacitance: 7pF Part Status: Obsolete(EOL) Family Name: 74LCX16821 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): 74LCX16821MEAX_Q; 74LCX16821MEA_Q; 74LCX16821MTD; Introduction Date: May 17, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765555-74LCX16821MEA
Series: 74LCX
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF
Current - Quiescent: 20μA
Input Capacitance: 7pF
Part Status: Obsolete(EOL)
Family Name: 74LCX16821
Categories: Integrated Circuits (ICs)
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): 74LCX16821MEAX_Q; 74LCX16821MEA_Q; 74LCX16821MTD;
Introduction Date: May 17, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 74LCX16821MEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX16821MEA
Flip Flops 74LCX16821MEA
Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now
Logic - Flip Flops - 74LCX16821MEA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LCX16821MEA
Logic - Flip Flops 74LCX16821MEA
IC FF D-TYPE DUAL 10BIT 56SSOP

IC FF D-TYPE DUAL 10BIT 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 765555-74LCX16821MEA 74LCX16821MEA 74LCX16821MEA
Product Name Logic - Logic - Flip Flops - 74LCX16821MEA Flip Flops Logic - Flip Flops
Supply Voltage 2 V ~ 3.6 V 3.6V; 2V ~ 3.6V
Propagation Delay 6.2 ns
fMAX 150 MHz 150 MHz
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H73W - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type J-K
Package Type CFP
View Details
4 suppliers
Octal D-type flip-flop; positive edge-trigger; 3-state - 74ALVC574D,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
6 suppliers
 - 74ACTQ377SC - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SOP20; SOP
Logic Family CMOS
View Details
3 suppliers