onsemi Logic - Logic - Flip Flops - 74LCX162374MEA 74LCX162374MEA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1132352-74LCX162374M EA Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Standard Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 7pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 170MHz Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74LCX162374 Manufacturer Pack Quantity: 29 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V Current - Quiescent (Iq): 20μA Max Propagation Delay at V, Max CL: 7ns at 3.3V, 50pF
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1132352-74LCX162374M EA Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Standard Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 7pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 170MHz Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74LCX162374 Manufacturer Pack Quantity: 29 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V Current - Quiescent (Iq): 20μA Max Propagation Delay at V, Max CL: 7ns at 3.3V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LCX162374MEA
1132352-74LCX162374MEA
Logic - Logic - Flip Flops - 74LCX162374MEA 1132352-74LCX162374MEA
Manufacturer: ON Semiconductor Win Source Part Number: 1132352-74LCX162374M EA Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Standard Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 7pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 170MHz Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74LCX162374 Manufacturer Pack Quantity: 29 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V Current - Quiescent (Iq): 20μA Max Propagation Delay at V, Max CL: 7ns at 3.3V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1132352-74LCX162374MEA
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 12mA, 12mA
Function: Standard
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 7pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Clock Frequency: 170MHz
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 74LCX162374
Manufacturer Pack Quantity: 29
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Iq): 20μA
Max Propagation Delay at V, Max CL: 7ns at 3.3V, 50pF

Buy Now
Flip Flops - 74LCX162374MEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX162374MEA
Flip Flops 74LCX162374MEA
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now
Flip Flops - 74LCX162374MEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX162374MEA
Flip Flops 74LCX162374MEA
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74LCX162374MEA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LCX162374MEA
Logic - Flip Flops 74LCX162374MEA
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LCX162374MEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LCX162374MEA
Integrated Circuits (ICs) - Logic - Flip Flops 74LCX162374MEA
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1132352-74LCX162374MEA 74LCX162374MEA 74LCX162374MEA 74LCX162374MEA
Product Name Logic - Logic - Flip Flops - 74LCX162374MEA Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Propagation Delay 7 ns
fMAX 170 MHz 170 MHz
Low-level Output Current (Sink) 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop with reset; positive-edge trigger - 74AHC273BQ-Q100X - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Flip Flops - 54F74LM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details