ifm electronic gmbh Inductive sensor II5321

Description
Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology With terminal chamber that can be rotated by 90° Large operating voltage range
Request a Quote
Description
Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology With terminal chamber that can be rotated by 90° Large operating voltage range
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - II5321 - ifm electronic gmbh
Essen, Germany
Inductive sensor
II5321
Inductive sensor II5321
Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology With terminal chamber that can be rotated by 90° Large operating voltage range
  • Output function normally open / normally closed programmable
  • Wide operating temperature range
  • Two-wire technology
  • With terminal chamber that can be rotated by 90°
  • Large operating voltage range
Supplier's Site
Inductive sensor - II5321 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
II5321
Inductive sensor II5321
Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology With terminal chamber that can be rotated by 90° Large operating voltage range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Output function normally open / normally closed programmable
  • Wide operating temperature range
  • Two-wire technology
  • With terminal chamber that can be rotated by 90°
  • Large operating voltage range

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number II5321 II5321
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.5906 inch (15 mm) 0.5906 inch (15 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0388 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details