ifm electronic gmbh Inductive full-metal sensor IIC236

Description
For a precise position monitoring on machines Flexible use thanks to large operating temperature range Very high repeatability Reliable transmission of the distance as linearised process value via IO-Link Normally closed / normally open and PNP/NPN adjustable via IO-Link phase-out article Discontinuation date: 03/31/2026 Alternative articles: IIT244 Product comparison: IIC236 / IIT244 When selecting an alternative article and accessories please note that technical data may differ!
Description
For a precise position monitoring on machines Flexible use thanks to large operating temperature range Very high repeatability Reliable transmission of the distance as linearised process value via IO-Link Normally closed / normally open and PNP/NPN adjustable via IO-Link phase-out article Discontinuation date: 03/31/2026 Alternative articles: IIT244 Product comparison: IIC236 / IIT244 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive full-metal sensor - IIC236 - ifm electronic gmbh
Essen, Germany
Inductive full-metal sensor
IIC236
Inductive full-metal sensor IIC236
For a precise position monitoring on machines Flexible use thanks to large operating temperature range Very high repeatability Reliable transmission of the distance as linearised process value via IO-Link Normally closed / normally open and PNP/NPN adjustable via IO-Link phase-out article Discontinuation date: 03/31/2026 Alternative articles: IIT244 Product comparison: IIC236 / IIT244 When selecting an alternative article and accessories please note that technical data may differ!
  • For a precise position monitoring on machines
  • Flexible use thanks to large operating temperature range
  • Very high repeatability
  • Reliable transmission of the distance as linearised process value via IO-Link
  • Normally closed / normally open and PNP/NPN adjustable via IO-Link

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IIT244 Product comparison: IIC236 / IIT244 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IIC236
Product Name Inductive full-metal sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0512 to 0.5118 inch (1.3 to 13 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02350503-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details