ifm electronic gmbh Inductive sensor IIM219

Description
E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority) Wide operating temperature range High ingress protection for the requirements of harsh environmental conditions High EMC resistance according to automotive standards Large operating voltage range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IIM210 or IIM220 Product comparison: IIM219 / IIM210 / IIM220 When selecting an alternative article and accessories please note that technical data may differ!
Description
E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority) Wide operating temperature range High ingress protection for the requirements of harsh environmental conditions High EMC resistance according to automotive standards Large operating voltage range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IIM210 or IIM220 Product comparison: IIM219 / IIM210 / IIM220 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IIM219 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IIM219
Inductive sensor IIM219
E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority) Wide operating temperature range High ingress protection for the requirements of harsh environmental conditions High EMC resistance according to automotive standards Large operating voltage range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IIM210 or IIM220 Product comparison: IIM219 / IIM210 / IIM220 When selecting an alternative article and accessories please note that technical data may differ!
  • E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority)
  • Wide operating temperature range
  • High ingress protection for the requirements of harsh environmental conditions
  • High EMC resistance according to automotive standards
  • Large operating voltage range

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IIM210 or IIM220 Product comparison: IIM219 / IIM210 / IIM220 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IIM219
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.4724 inch (12 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Reed/Hall-Effect/Magnetic Switch - 24726852 - Radwell International
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Profile sensors - S15366-512 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details