ifm electronic gmbh Inductive sensor IIS291

Description
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Correction factor 1: Constant sensing range on all metals Very high switching frequency Vibration and shock resistant
Description
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Correction factor 1: Constant sensing range on all metals Very high switching frequency Vibration and shock resistant

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IIS291 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IIS291
Inductive sensor IIS291
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Correction factor 1: Constant sensing range on all metals Very high switching frequency Vibration and shock resistant
  • Suitable for industrial, mobile, cooling and lubricating applications
  • High protection rating for the requirements of harsh industrial environments
  • Correction factor 1: Constant sensing range on all metals
  • Very high switching frequency
  • Vibration and shock resistant
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IIS291
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.5906 inch (15 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

MCG-TT Linear Encoder -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Profile sensors - S15366-256 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details