ifm electronic gmbh Inductive sensor II5503

Description
Magnetic-field immune for welding applications Sensing face resistant to weld slag Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status
Description
Magnetic-field immune for welding applications Sensing face resistant to weld slag Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - II5503 - ifm electronic gmbh
Essen, Germany
Inductive sensor
II5503
Inductive sensor II5503
Magnetic-field immune for welding applications Sensing face resistant to weld slag Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status
  • Magnetic-field immune for welding applications
  • Sensing face resistant to weld slag
  • Robust metal housing for use in harsh industrial environments
  • Clearly visible indication of the switching status
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number II5503
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3937 inch (10 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0430 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details