ifm electronic gmbh Inductive sensor IGT228

Description
Robust stainless steel housing for use in the food industry Temperature shock resistant even in case of frequent temperature fluctuations Operation as three-wire or two-wire possible Resistant to high-pressure cleaning with aggressive cleaning agents With optical mounting and setting aid
Description
Robust stainless steel housing for use in the food industry Temperature shock resistant even in case of frequent temperature fluctuations Operation as three-wire or two-wire possible Resistant to high-pressure cleaning with aggressive cleaning agents With optical mounting and setting aid

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IGT228 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IGT228
Inductive sensor IGT228
Robust stainless steel housing for use in the food industry Temperature shock resistant even in case of frequent temperature fluctuations Operation as three-wire or two-wire possible Resistant to high-pressure cleaning with aggressive cleaning agents With optical mounting and setting aid
  • Robust stainless steel housing for use in the food industry
  • Temperature shock resistant even in case of frequent temperature fluctuations
  • Operation as three-wire or two-wire possible
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • With optical mounting and setting aid
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IGT228
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
Operating Temperature 32 to 212 F (0.0 to 100 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0536 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details