ifm electronic gmbh Inductive sensor IIT219

Description
Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents
Request a Quote
Description
Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IIT219 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IIT219
Inductive sensor IIT219
Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents
  • Wide operating temperature range
  • Temperature shock resistant even in case of frequent temperature fluctuations
  • High protection rating for the requirements of harsh industrial environments
  • Robust stainless steel housing for use in the food industry
  • Resistant to high-pressure cleaning with aggressive cleaning agents
Supplier's Site
Inductive sensor - IIT219 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IIT219
Inductive sensor IIT219
Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Wide operating temperature range
  • Temperature shock resistant even in case of frequent temperature fluctuations
  • High protection rating for the requirements of harsh industrial environments
  • Robust stainless steel housing for use in the food industry
  • Resistant to high-pressure cleaning with aggressive cleaning agents

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IIT219 IIT219
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.8661 inch (22 mm) 0.8661 inch (22 mm)
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0386 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details