ifm electronic gmbh Inductive sensor II5807

Description
Robust stainless steel housing for use in the food industry Wide operating temperature range High protection rating for the requirements of harsh industrial environments With long PVC cable For a precise position detection on machines
Description
Robust stainless steel housing for use in the food industry Wide operating temperature range High protection rating for the requirements of harsh industrial environments With long PVC cable For a precise position detection on machines

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - II5807 - ifm electronic gmbh
Essen, Germany
Inductive sensor
II5807
Inductive sensor II5807
Robust stainless steel housing for use in the food industry Wide operating temperature range High protection rating for the requirements of harsh industrial environments With long PVC cable For a precise position detection on machines
  • Robust stainless steel housing for use in the food industry
  • Wide operating temperature range
  • High protection rating for the requirements of harsh industrial environments
  • With long PVC cable
  • For a precise position detection on machines
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number II5807
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3937 inch (10 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0487 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details