ifm electronic gmbh Inductive full-metal sensor IGT263

Description
Metal sensing face for heavy duty Compact housing for use where space is restricted Large operating temperature range up to 100 °C Clearly visible indication of the switching status
Request a Quote
Description
Metal sensing face for heavy duty Compact housing for use where space is restricted Large operating temperature range up to 100 °C Clearly visible indication of the switching status
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive full-metal sensor - IGT263 - ifm electronic gmbh
Essen, Germany
Inductive full-metal sensor
IGT263
Inductive full-metal sensor IGT263
Metal sensing face for heavy duty Compact housing for use where space is restricted Large operating temperature range up to 100 °C Clearly visible indication of the switching status
  • Metal sensing face for heavy duty
  • Compact housing for use where space is restricted
  • Large operating temperature range up to 100 °C
  • Clearly visible indication of the switching status
Supplier's Site
Inductive full-metal sensor - IGT263 - ifm efector inc.
Malvern, PA, United States
Inductive full-metal sensor
IGT263
Inductive full-metal sensor IGT263
Metal sensing face for heavy duty Compact housing for use where space is restricted Large operating temperature range up to 100 °C Clearly visible indication of the switching status Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Metal sensing face for heavy duty
  • Compact housing for use where space is restricted
  • Large operating temperature range up to 100 °C
  • Clearly visible indication of the switching status

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IGT263 IGT263
Product Name Inductive full-metal sensor Inductive full-metal sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Position Sensors - LVDT/LVIT - 02562400-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 5 inch (127 mm)
Linearity 0.2500 ±% Full Scale
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details