ifm electronic gmbh Inductive sensor IIS301

Description
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Correction factor 1: Constant sensing range on all metals Very high switching frequency Vibration and shock resistant
Request a Quote
Description
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Correction factor 1: Constant sensing range on all metals Very high switching frequency Vibration and shock resistant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IIS301 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IIS301
Inductive sensor IIS301
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Correction factor 1: Constant sensing range on all metals Very high switching frequency Vibration and shock resistant
  • Suitable for industrial, mobile, cooling and lubricating applications
  • High protection rating for the requirements of harsh industrial environments
  • Correction factor 1: Constant sensing range on all metals
  • Very high switching frequency
  • Vibration and shock resistant
Supplier's Site
Inductive sensor - IIS301 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IIS301
Inductive sensor IIS301
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Correction factor K=1: Constant sensing range on all metals Very high switching frequency Vibration and shock resistant From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Suitable for industrial, mobile, cooling and lubricating applications
  • High protection rating for the requirements of harsh industrial environments
  • Correction factor K=1: Constant sensing range on all metals
  • Very high switching frequency
  • Vibration and shock resistant

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IIS301 IIS301
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.5906 inch (15 mm) 0.5906 inch (15 mm)
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CD115 Analog Draw Wire -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 118 inch (3000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16444-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details