ifm electronic gmbh Inductive sensor IGC230

Description
Permanently legible laser type label For use in machine tools and metalworking Clearly visible indication of the switching status High protection rating for the requirements of harsh industrial environments Resistant to oils and coolants phase-out article Discontinuation date: 03/31/2026 Alternative articles: IGC228 Product comparison: IGC230 / IGC228 When selecting an alternative article and accessories please note that technical data may differ!
Description
Permanently legible laser type label For use in machine tools and metalworking Clearly visible indication of the switching status High protection rating for the requirements of harsh industrial environments Resistant to oils and coolants phase-out article Discontinuation date: 03/31/2026 Alternative articles: IGC228 Product comparison: IGC230 / IGC228 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IGC230 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IGC230
Inductive sensor IGC230
Permanently legible laser type label For use in machine tools and metalworking Clearly visible indication of the switching status High protection rating for the requirements of harsh industrial environments Resistant to oils and coolants phase-out article Discontinuation date: 03/31/2026 Alternative articles: IGC228 Product comparison: IGC230 / IGC228 When selecting an alternative article and accessories please note that technical data may differ!
  • Permanently legible laser type label
  • For use in machine tools and metalworking
  • Clearly visible indication of the switching status
  • High protection rating for the requirements of harsh industrial environments
  • Resistant to oils and coolants

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IGC228 Product comparison: IGC230 / IGC228 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IGC230
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1969 inch (5 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16443-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details