ifm electronic gmbh Inductive sensor II5734

Description
Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology Robust metal housing for use in harsh industrial environments Large operating voltage range phase-out article Discontinuation date: 03/31/2026 Alternative articles: II5492 Product comparison: II5734 / II5492 When selecting an alternative article and accessories please note that technical data may differ!
Description
Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology Robust metal housing for use in harsh industrial environments Large operating voltage range phase-out article Discontinuation date: 03/31/2026 Alternative articles: II5492 Product comparison: II5734 / II5492 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - II5734 - ifm electronic gmbh
Essen, Germany
Inductive sensor
II5734
Inductive sensor II5734
Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology Robust metal housing for use in harsh industrial environments Large operating voltage range phase-out article Discontinuation date: 03/31/2026 Alternative articles: II5492 Product comparison: II5734 / II5492 When selecting an alternative article and accessories please note that technical data may differ!
  • Output function normally open / normally closed programmable
  • Wide operating temperature range
  • Two-wire technology
  • Robust metal housing for use in harsh industrial environments
  • Large operating voltage range

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: II5492 Product comparison: II5734 / II5492 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number II5734
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.5906 inch (15 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details
Magnetic Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details