ifm electronic gmbh Inductive sensor IGC267

Description
Permanently legible laser type label For use in machine tools and metalworking Clearly visible indication of the switching status High protection rating for the requirements of harsh industrial environments Resistant to oils and coolants
Description
Permanently legible laser type label For use in machine tools and metalworking Clearly visible indication of the switching status High protection rating for the requirements of harsh industrial environments Resistant to oils and coolants

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IGC267 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IGC267
Inductive sensor IGC267
Permanently legible laser type label For use in machine tools and metalworking Clearly visible indication of the switching status High protection rating for the requirements of harsh industrial environments Resistant to oils and coolants
  • Permanently legible laser type label
  • For use in machine tools and metalworking
  • Clearly visible indication of the switching status
  • High protection rating for the requirements of harsh industrial environments
  • Resistant to oils and coolants
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IGC267
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.4724 inch (12 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02560389-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details