ifm electronic gmbh Inductive full-metal sensor IGT262

Description
Robust, high-quality stainless steel design Compact housing for use where space is restricted Large operating temperature range up to 100 °C Easy connection via the tried and tested M12 connector phase-out article Discontinuation date: 03/31/2026
Description
Robust, high-quality stainless steel design Compact housing for use where space is restricted Large operating temperature range up to 100 °C Easy connection via the tried and tested M12 connector phase-out article Discontinuation date: 03/31/2026

Suppliers

Company
Product
Description
Supplier Links
Inductive full-metal sensor - IGT262 - ifm electronic gmbh
Essen, Germany
Inductive full-metal sensor
IGT262
Inductive full-metal sensor IGT262
Robust, high-quality stainless steel design Compact housing for use where space is restricted Large operating temperature range up to 100 °C Easy connection via the tried and tested M12 connector phase-out article Discontinuation date: 03/31/2026
  • Robust, high-quality stainless steel design
  • Compact housing for use where space is restricted
  • Large operating temperature range up to 100 °C
  • Easy connection via the tried and tested M12 connector

phase-out article
Discontinuation date: 03/31/2026

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IGT262
Product Name Inductive full-metal sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.4724 inch (12 mm)
Operating Temperature 32 to 212 F (0.0 to 100 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 40000 Mechanical -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 1575 inch (40000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16443-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details