ifm electronic gmbh Inductive sensor IIM209

Description
High shock and vibration resistance for use in mobile machines E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority) Large operating temperature and operating voltage range High ingress protection for the requirements of harsh environmental conditions
Request a Quote
Description
High shock and vibration resistance for use in mobile machines E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority) Large operating temperature and operating voltage range High ingress protection for the requirements of harsh environmental conditions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IIM209 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IIM209
Inductive sensor IIM209
High shock and vibration resistance for use in mobile machines E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority) Large operating temperature and operating voltage range High ingress protection for the requirements of harsh environmental conditions
  • High shock and vibration resistance for use in mobile machines
  • E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority)
  • Large operating temperature and operating voltage range
  • High ingress protection for the requirements of harsh environmental conditions
Supplier's Site
Inductive sensor - IIM209 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IIM209
Inductive sensor IIM209
High shock and vibration resistance for use in mobile machines E1 type approval (German Federal Motor Transport Authority) Wide operating temperature and operating voltage range High ingress protection for harsh environmental conditions From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High shock and vibration resistance for use in mobile machines
  • E1 type approval (German Federal Motor Transport Authority)
  • Wide operating temperature and operating voltage range
  • High ingress protection for harsh environmental conditions

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IIM209 IIM209
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.8661 inch (22 mm) 0.8661 inch (22 mm)
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details