ifm electronic gmbh Inductive sensor IGC225

Description
Permanently legible laser type label For use in machine tools and metalworking Clearly visible indication of the switching status High protection rating for the requirements of harsh industrial environments Resistant to oils and coolants
Description
Permanently legible laser type label For use in machine tools and metalworking Clearly visible indication of the switching status High protection rating for the requirements of harsh industrial environments Resistant to oils and coolants

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IGC225 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IGC225
Inductive sensor IGC225
Permanently legible laser type label For use in machine tools and metalworking Clearly visible indication of the switching status High protection rating for the requirements of harsh industrial environments Resistant to oils and coolants
  • Permanently legible laser type label
  • For use in machine tools and metalworking
  • Clearly visible indication of the switching status
  • High protection rating for the requirements of harsh industrial environments
  • Resistant to oils and coolants
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IGC225
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.4724 inch (12 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details
Angle, Linear Position Measuring - 1724-8360360-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Position, Proximity, Speed (Modules) - 2171-SME-10M-DS-24V-E-0,3-Q-M8D-ND - DigiKey
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details