ifm electronic gmbh Inductive full-metal sensor IGR212

Description
Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted phase-out article Discontinuation date: 03/31/2026 Alternative articles: IGR207 Product comparison: IGR212 / IGR207 When selecting an alternative article and accessories please note that technical data may differ!
Description
Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted phase-out article Discontinuation date: 03/31/2026 Alternative articles: IGR207 Product comparison: IGR212 / IGR207 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive full-metal sensor - IGR212 - ifm electronic gmbh
Essen, Germany
Inductive full-metal sensor
IGR212
Inductive full-metal sensor IGR212
Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted phase-out article Discontinuation date: 03/31/2026 Alternative articles: IGR207 Product comparison: IGR212 / IGR207 When selecting an alternative article and accessories please note that technical data may differ!
  • Resistant to weld slag thanks to non-stick coating
  • Metal sensing face for heavy duty
  • High shock and vibration resistance
  • Particularly short housing for use where space is restricted

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IGR207 Product comparison: IGR212 / IGR207 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IGR212
Product Name Inductive full-metal sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

SPB-TS Press Brake Encoder -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Operating Temperature 89.6 to 131 F (32 to 55 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Photo IC for encoder - S4506 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details