ifm electronic gmbh Inductive sensor IGC233

Description
Resistant to oils and coolants Clearly visible indication of the switching status Very high switching frequency Correction factor 1: Constant sensing range on all metals Magnetic-field immune
Request a Quote
Description
Resistant to oils and coolants Clearly visible indication of the switching status Very high switching frequency Correction factor 1: Constant sensing range on all metals Magnetic-field immune
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IGC233 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IGC233
Inductive sensor IGC233
Resistant to oils and coolants Clearly visible indication of the switching status Very high switching frequency Correction factor 1: Constant sensing range on all metals Magnetic-field immune
  • Resistant to oils and coolants
  • Clearly visible indication of the switching status
  • Very high switching frequency
  • Correction factor 1: Constant sensing range on all metals
  • Magnetic-field immune
Supplier's Site
Inductive sensor - IGC233 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IGC233
Inductive sensor IGC233
Resistant to oils and coolants Clearly visible indication of the switching status Very high switching frequency Correction factor K=1: Constant sensing range on all metals Magnetic-field immune From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Resistant to oils and coolants
  • Clearly visible indication of the switching status
  • Very high switching frequency
  • Correction factor K=1: Constant sensing range on all metals
  • Magnetic-field immune

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IGC233 IGC233
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.4724 inch (12 mm) 0.4724 inch (12 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS12 15000 Analog -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 591 inch (15000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16444-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details