ifm electronic gmbh Inductive sensor II0366

Description
Two-wire technology Robust metal housing for use in harsh industrial environments Large operating voltage range Clearly visible indication of the switching status For a precise position detection on machines
Description
Two-wire technology Robust metal housing for use in harsh industrial environments Large operating voltage range Clearly visible indication of the switching status For a precise position detection on machines

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - II0366 - ifm electronic gmbh
Essen, Germany
Inductive sensor
II0366
Inductive sensor II0366
Two-wire technology Robust metal housing for use in harsh industrial environments Large operating voltage range Clearly visible indication of the switching status For a precise position detection on machines
  • Two-wire technology
  • Robust metal housing for use in harsh industrial environments
  • Large operating voltage range
  • Clearly visible indication of the switching status
  • For a precise position detection on machines
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number II0366
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Threaded Barrel
Measurement Range 0.5906 inch (15 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

CDS12 15000 Potentiometer -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology Linear Potentiometer
Measurement Range 591 inch (15000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16444-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details