ifm electronic gmbh Inductive sensor IGS279

Description
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Correction factor 1: Constant sensing range on all metals Very high switching frequency Vibration and shock resistant
Request a Quote
Description
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Correction factor 1: Constant sensing range on all metals Very high switching frequency Vibration and shock resistant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IGS279 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IGS279
Inductive sensor IGS279
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Correction factor 1: Constant sensing range on all metals Very high switching frequency Vibration and shock resistant
  • Suitable for industrial, mobile, cooling and lubricating applications
  • High protection rating for the requirements of harsh industrial environments
  • Correction factor 1: Constant sensing range on all metals
  • Very high switching frequency
  • Vibration and shock resistant
Supplier's Site
Inductive sensor - IGS279 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IGS279
Inductive sensor IGS279
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Correction factor K=1: Constant sensing range on all metals Very high switching frequency Vibration and shock resistant From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Suitable for industrial, mobile, cooling and lubricating applications
  • High protection rating for the requirements of harsh industrial environments
  • Correction factor K=1: Constant sensing range on all metals
  • Very high switching frequency
  • Vibration and shock resistant

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IGS279 IGS279
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0045 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details