ifm electronic gmbh Inductive sensor IGS212

Description
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range for high uptime Permanently legible laser type label
Request a Quote Datasheet
Description
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range for high uptime Permanently legible laser type label
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IGS212 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IGS212
Inductive sensor IGS212
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range for high uptime Permanently legible laser type label
  • Robust metal housing for use in harsh industrial environments
  • Clearly visible indication of the switching status
  • Long sensing range for high uptime
  • Permanently legible laser type label
Supplier's Site
Inductive sensor - IGS212 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IGS212
Inductive sensor IGS212
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range minimizes physical damage Permanently legible laser type label From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust metal housing for use in harsh industrial environments
  • Clearly visible indication of the switching status
  • Long sensing range minimizes physical damage
  • Permanently legible laser type label

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Inductive sensor ifm efector IGS212 - IGK3008BBPKG/M/US-104-DPS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGS212 - IGK3008BBPKG/M/US-104-DPS
Inductive sensor ifm efector IGS212 - IGK3008BBPKG/M/US-104-DPS
The inductive sensor IGS212 - IGK3008BBPKG/M/US-10 4-DPS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 8 mm with flush installation the inductive sensor IGS212 - IGK3008BBPKG/M/US-10 4-DPS provides more reliability in your applications. Thanks to the lasered type label, 4- LED indicatiors, and standardised M12 connector the inductive sensor IGS212 - IGK3008BBPKG/M/US-10 4-DPS is often used in factory automation and in machine building.

The inductive sensor IGS212 - IGK3008BBPKG/M/US-104-DPS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 8 mm with flush installation the inductive sensor IGS212 - IGK3008BBPKG/M/US-104-DPS provides more reliability in your applications. Thanks to the lasered type label, 4- LED indicatiors, and standardised M12 connector the inductive sensor IGS212 - IGK3008BBPKG/M/US-104-DPS is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number IGS212 IGS212
Product Name Inductive sensor Inductive sensor Inductive sensor ifm efector IGS212 - IGK3008BBPKG/M/US-104-DPS
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm) 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-1252-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16444-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details