ifm electronic gmbh Inductive sensor IH7001

Description
Robust M22 metal housing High protection rating for the requirements of harsh industrial environments Wide operating temperature range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IGS245 + E12745 Product comparison: IH7001 / IGS245 When selecting an alternative article and accessories please note that technical data may differ!
Description
Robust M22 metal housing High protection rating for the requirements of harsh industrial environments Wide operating temperature range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IGS245 + E12745 Product comparison: IH7001 / IGS245 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IH7001 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IH7001
Inductive sensor IH7001
Robust M22 metal housing High protection rating for the requirements of harsh industrial environments Wide operating temperature range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IGS245 + E12745 Product comparison: IH7001 / IGS245 When selecting an alternative article and accessories please note that technical data may differ!
  • Robust M22 metal housing
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IGS245 + E12745 Product comparison: IH7001 / IGS245 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IH7001
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Threaded Barrel
Measurement Range 0.3937 inch (10 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CD115 MEC Mechanical Draw Wire -  - Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 138 inch (3500 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S15452-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details