ifm electronic gmbh Inductive high-temperature sensor II5936

Description
For use in temperatures up to 130 °C For applications in the steel and glass industries Sensor and evaluation unit in one housing Robust stainless steel housing for use in harsh industrial environments Long silicone cable terminals can be outside the critical area
Description
For use in temperatures up to 130 °C For applications in the steel and glass industries Sensor and evaluation unit in one housing Robust stainless steel housing for use in harsh industrial environments Long silicone cable terminals can be outside the critical area

Suppliers

Company
Product
Description
Supplier Links
Inductive high-temperature sensor - II5936 - ifm electronic gmbh
Essen, Germany
Inductive high-temperature sensor
II5936
Inductive high-temperature sensor II5936
For use in temperatures up to 130 °C For applications in the steel and glass industries Sensor and evaluation unit in one housing Robust stainless steel housing for use in harsh industrial environments Long silicone cable terminals can be outside the critical area
  • For use in temperatures up to 130 °C
  • For applications in the steel and glass industries
  • Sensor and evaluation unit in one housing
  • Robust stainless steel housing for use in harsh industrial environments
  • Long silicone cable terminals can be outside the critical area
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number II5936
Product Name Inductive high-temperature sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Threaded Barrel
Measurement Range 0.5906 inch (15 mm)
Operating Temperature 32 to 266 F (0.0 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Displacement encoder - MME-MTS-500-TLF-AIF - Festo Corporation
Specs
Linearity 0.0200 ±% Full Scale
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
2 suppliers
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details