ifm electronic gmbh Inductive sensor IGT238

Description
Wide operating temperature range High protection rating for the requirements of harsh industrial environments Resistant to high-pressure cleaning with aggressive cleaning agents Robust stainless steel housing for use in the food industry Temperature shock resistant even in case of frequent temperature fluctuations phase-out article Discontinuation date: 03/31/2026 Alternative articles: IGT200 Product comparison: IGT238 / IGT200 When selecting an alternative article and accessories please note that technical data may differ!
Description
Wide operating temperature range High protection rating for the requirements of harsh industrial environments Resistant to high-pressure cleaning with aggressive cleaning agents Robust stainless steel housing for use in the food industry Temperature shock resistant even in case of frequent temperature fluctuations phase-out article Discontinuation date: 03/31/2026 Alternative articles: IGT200 Product comparison: IGT238 / IGT200 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IGT238 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IGT238
Inductive sensor IGT238
Wide operating temperature range High protection rating for the requirements of harsh industrial environments Resistant to high-pressure cleaning with aggressive cleaning agents Robust stainless steel housing for use in the food industry Temperature shock resistant even in case of frequent temperature fluctuations phase-out article Discontinuation date: 03/31/2026 Alternative articles: IGT200 Product comparison: IGT238 / IGT200 When selecting an alternative article and accessories please note that technical data may differ!
  • Wide operating temperature range
  • High protection rating for the requirements of harsh industrial environments
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • Robust stainless steel housing for use in the food industry
  • Temperature shock resistant even in case of frequent temperature fluctuations

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IGT200 Product comparison: IGT238 / IGT200 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IGT238
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
Operating Temperature 32 to 212 F (0.0 to 100 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Inductive Sensor - 88333674 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Inductive Sensor - 2496033 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details