ifm electronic gmbh Inductive sensor IIS249

Description
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Flexible use thanks to large operating temperature range Safe detection due to large sensing range and low sensor tolerances Reduced storage due to wide range of applications phase-out article Discontinuation date: 03/31/2026 Alternative articles: IIS237 Product comparison: IIS249 / IIS237 When selecting an alternative article and accessories please note that technical data may differ!
Description
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Flexible use thanks to large operating temperature range Safe detection due to large sensing range and low sensor tolerances Reduced storage due to wide range of applications phase-out article Discontinuation date: 03/31/2026 Alternative articles: IIS237 Product comparison: IIS249 / IIS237 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IIS249 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IIS249
Inductive sensor IIS249
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Flexible use thanks to large operating temperature range Safe detection due to large sensing range and low sensor tolerances Reduced storage due to wide range of applications phase-out article Discontinuation date: 03/31/2026 Alternative articles: IIS237 Product comparison: IIS249 / IIS237 When selecting an alternative article and accessories please note that technical data may differ!
  • Suitable for industrial, mobile, cooling and lubricating applications
  • High protection rating for the requirements of harsh industrial environments
  • Flexible use thanks to large operating temperature range
  • Safe detection due to large sensing range and low sensor tolerances
  • Reduced storage due to wide range of applications

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IIS237 Product comparison: IIS249 / IIS237 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IIS249
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.8661 inch (22 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0238 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details