ifm electronic gmbh Inductive sensor II5742

Description
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range for high uptime For a precise position detection on machines
Request a Quote
Description
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range for high uptime For a precise position detection on machines
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - II5742 - ifm electronic gmbh
Essen, Germany
Inductive sensor
II5742
Inductive sensor II5742
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range for high uptime For a precise position detection on machines
  • Robust metal housing for use in harsh industrial environments
  • Clearly visible indication of the switching status
  • Long sensing range for high uptime
  • For a precise position detection on machines
Supplier's Site
Inductive sensor - II5742 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
II5742
Inductive sensor II5742
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range minimizes physical damage For a precise position detection on machines From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust metal housing for use in harsh industrial environments
  • Clearly visible indication of the switching status
  • Long sensing range minimizes physical damage
  • For a precise position detection on machines

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number II5742 II5742
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.5906 inch (15 mm) 0.5906 inch (15 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Position Sensors - LVDT/LVIT - 02560571-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 5 inch (127 mm)
Linearity 2 ±% Full Scale
View Details
2 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details