ifm electronic gmbh Inductive sensor IGS319

Description
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Flexible use thanks to large operating temperature range Safe detection due to large sensing range and low sensor tolerances Reduced storage due to wide range of applications
Description
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Flexible use thanks to large operating temperature range Safe detection due to large sensing range and low sensor tolerances Reduced storage due to wide range of applications

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IGS319 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IGS319
Inductive sensor IGS319
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Flexible use thanks to large operating temperature range Safe detection due to large sensing range and low sensor tolerances Reduced storage due to wide range of applications
  • Suitable for industrial, mobile, cooling and lubricating applications
  • High protection rating for the requirements of harsh industrial environments
  • Flexible use thanks to large operating temperature range
  • Safe detection due to large sensing range and low sensor tolerances
  • Reduced storage due to wide range of applications
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IGS319
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02561015-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details