ifm electronic gmbh Inductive full-metal sensor IGR205

Description
Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted Two-wire technology
Request a Quote
Description
Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted Two-wire technology
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive full-metal sensor - IGR205 - ifm electronic gmbh
Essen, Germany
Inductive full-metal sensor
IGR205
Inductive full-metal sensor IGR205
Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted Two-wire technology
  • Resistant to weld slag thanks to non-stick coating
  • Metal sensing face for heavy duty
  • High shock and vibration resistance
  • Particularly short housing for use where space is restricted
  • Two-wire technology
Supplier's Site
Inductive full-metal sensor - IGR205 - ifm efector inc.
Malvern, PA, United States
Inductive full-metal sensor
IGR205
Inductive full-metal sensor IGR205
Weld slag resistant coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted Two-wire technology Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Weld slag resistant coating
  • Metal sensing face for heavy duty
  • High shock and vibration resistance
  • Particularly short housing for use where space is restricted
  • Two-wire technology

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IGR205 IGR205
Product Name Inductive full-metal sensor Inductive full-metal sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Threaded Barrel Threaded Barrel
Measurement Range 0.2362 inch (6 mm) 0.2362 inch (6 mm)
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0515 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details