ifm electronic gmbh Inductive sensor II0284

Description
With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: II0256 Product comparison: II0284 / II0256 When selecting an alternative article and accessories please note that technical data may differ!
Description
With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: II0256 Product comparison: II0284 / II0256 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - II0284 - ifm electronic gmbh
Essen, Germany
Inductive sensor
II0284
Inductive sensor II0284
With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: II0256 Product comparison: II0284 / II0256 When selecting an alternative article and accessories please note that technical data may differ!
  • With combined AC/DC output stage
  • Large operating voltage range
  • Two-wire technology
  • Wide operating temperature range
  • Robust metal housing for use in harsh industrial environments

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: II0256 Product comparison: II0284 / II0256 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number II0284
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3937 inch (10 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Reed/Hall-Effect/Magnetic Switch - 24726852 - Radwell International
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Encoder modules - P11159-201AS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details