OMEGA Engineering, Inc. Cable, Single Wire, 14Awg; Jacket Material Omega HTTG-1CU-614S

Description
CABLE, SINGLE WIRE, 14AWG; Jacket Material:PFA Glass; Jacket Color:-; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:250°C; Voltage Rating:600V RoHS Compliant: Yes
Description
CABLE, SINGLE WIRE, 14AWG; Jacket Material:PFA Glass; Jacket Color:-; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:250°C; Voltage Rating:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Single Wire, 14Awg; Jacket Material Omega - 33AH6721 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Single Wire, 14Awg; Jacket Material Omega
33AH6721
Cable, Single Wire, 14Awg; Jacket Material Omega 33AH6721
CABLE, SINGLE WIRE, 14AWG; Jacket Material:PFA Glass; Jacket Color:-; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:250°C; Voltage Rating:600V RoHS Compliant: Yes

CABLE, SINGLE WIRE, 14AWG; Jacket Material:PFA Glass; Jacket Color:-; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:250°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AH6721
Product Name Cable, Single Wire, 14Awg; Jacket Material Omega
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1025-12 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 ft (3.05 dm)
View Details
Cable Assembly - 6069A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged/armored
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details