OMEGA Engineering, Inc. Thermocouple Sensor Cord, 1.8M; Connector Type A Omega WTJ-HD-72-OSTW-M

Description
THERMOCOUPLE SENSOR CORD, 1.8M; Connector Type A:Thermocouple Connector; Connector Type B:Ring Tongue Terminal; No. of Positions:-; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product Range:WT-HD Series RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE SENSOR CORD, 1.8M; Connector Type A:Thermocouple Connector; Connector Type B:Ring Tongue Terminal; No. of Positions:-; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product Range:WT-HD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Sensor Cord, 1.8M; Connector Type A Omega - 94H7455 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Sensor Cord, 1.8M; Connector Type A Omega
94H7455
Thermocouple Sensor Cord, 1.8M; Connector Type A Omega 94H7455
THERMOCOUPLE SENSOR CORD, 1.8M; Connector Type A:Thermocouple Connector; Connector Type B:Ring Tongue Terminal; No. of Positions:-; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product Range:WT-HD Series RoHS Compliant: Yes

THERMOCOUPLE SENSOR CORD, 1.8M; Connector Type A:Thermocouple Connector; Connector Type B:Ring Tongue Terminal; No. of Positions:-; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product Range:WT-HD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94H7455
Product Name Thermocouple Sensor Cord, 1.8M; Connector Type A Omega
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details