OMEGA Engineering, Inc. Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega CA-4PC24-2-015

Description
CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No
Description
CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega - 30AC7758 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega
30AC7758
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega 30AC7758
CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No

CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No

Supplier's Site
Sensor Cord, 6P Plug-Free End, 15Ft Rohs Compliant Omega - 73AJ2450 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 6P Plug-Free End, 15Ft Rohs Compliant Omega
73AJ2450
Sensor Cord, 6P Plug-Free End, 15Ft Rohs Compliant Omega 73AJ2450
SENSOR CORD, 6P PLUG-FREE END, 15FT ROHS COMPLIANT: NO

SENSOR CORD, 6P PLUG-FREE END, 15FT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 30AC7758 73AJ2450
Product Name Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega Sensor Cord, 6P Plug-Free End, 15Ft Rohs Compliant Omega
Cable Length 15.09 ft (46 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details