OMEGA Engineering, Inc. Sensor Cord, K Type, Rcpt-Plug, 3.05M; Connector Type A Omega TECK10-9

Description
SENSOR CORD, K TYPE, RCPT-PLUG, 3.05M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, K TYPE, RCPT-PLUG, 3.05M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, K Type, Rcpt-Plug, 3.05M; Connector Type A Omega - 31AC5708 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, K Type, Rcpt-Plug, 3.05M; Connector Type A Omega
31AC5708
Sensor Cord, K Type, Rcpt-Plug, 3.05M; Connector Type A Omega 31AC5708
SENSOR CORD, K TYPE, RCPT-PLUG, 3.05M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft RoHS Compliant: Yes

SENSOR CORD, K TYPE, RCPT-PLUG, 3.05M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, K Type, Rcpt-Plug, 3.05M Rohs Compliant Omega - 69AJ1091 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, K Type, Rcpt-Plug, 3.05M Rohs Compliant Omega
69AJ1091
Sensor Cord, K Type, Rcpt-Plug, 3.05M Rohs Compliant Omega 69AJ1091
SENSOR CORD, K TYPE, RCPT-PLUG, 3.05M ROHS COMPLIANT: YES

SENSOR CORD, K TYPE, RCPT-PLUG, 3.05M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 31AC5708 69AJ1091
Product Name Sensor Cord, K Type, Rcpt-Plug, 3.05M; Connector Type A Omega Sensor Cord, K Type, Rcpt-Plug, 3.05M Rohs Compliant Omega
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6430A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details