OMEGA Engineering, Inc. Sensor Cord, K Type, Rcpt-Plug, 3.05M; Connector Type A Omega TECK10-2

Description
SENSOR CORD, K TYPE, RCPT-PLUG, 3.05M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, K TYPE, RCPT-PLUG, 3.05M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, K Type, Rcpt-Plug, 3.05M; Connector Type A Omega - 31AC5707 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, K Type, Rcpt-Plug, 3.05M; Connector Type A Omega
31AC5707
Sensor Cord, K Type, Rcpt-Plug, 3.05M; Connector Type A Omega 31AC5707
SENSOR CORD, K TYPE, RCPT-PLUG, 3.05M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft RoHS Compliant: Yes

SENSOR CORD, K TYPE, RCPT-PLUG, 3.05M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, K Type, Rcpt-Plug, 3.05M Rohs Compliant Omega - 69AJ1090 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, K Type, Rcpt-Plug, 3.05M Rohs Compliant Omega
69AJ1090
Sensor Cord, K Type, Rcpt-Plug, 3.05M Rohs Compliant Omega 69AJ1090
SENSOR CORD, K TYPE, RCPT-PLUG, 3.05M ROHS COMPLIANT: NA

SENSOR CORD, K TYPE, RCPT-PLUG, 3.05M ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 31AC5707 69AJ1090
Product Name Sensor Cord, K Type, Rcpt-Plug, 3.05M; Connector Type A Omega Sensor Cord, K Type, Rcpt-Plug, 3.05M Rohs Compliant Omega
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details