OMEGA Engineering, Inc. Smart Probe Usb Interface/m12 Receptacle; Connector Type A Omega IF-001

Description
SMART PROBE USB INTERFACE/M12 RECEPTACLE; Connector Type A:USB Plug; Connector Type B:M12 Receptacle; No. of Positions:-; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SMART PROBE USB INTERFACE/M12 RECEPTACLE; Connector Type A:USB Plug; Connector Type B:M12 Receptacle; No. of Positions:-; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Probe Usb Interface/m12 Receptacle; Connector Type A Omega - 51AH5793 - Newark, An Avnet Company
Chicago, IL, United States
Smart Probe Usb Interface/m12 Receptacle; Connector Type A Omega
51AH5793
Smart Probe Usb Interface/m12 Receptacle; Connector Type A Omega 51AH5793
SMART PROBE USB INTERFACE/M12 RECEPTACLE; Connector Type A:USB Plug; Connector Type B:M12 Receptacle; No. of Positions:-; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:- RoHS Compliant: Yes

SMART PROBE USB INTERFACE/M12 RECEPTACLE; Connector Type A:USB Plug; Connector Type B:M12 Receptacle; No. of Positions:-; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH5793
Product Name Smart Probe Usb Interface/m12 Receptacle; Connector Type A Omega
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Communication cable - 750-923 - WAGO
Specs
Application Instrumentation and Control
Product Type 4-pole male connector - USB A-type plug
Cable Length 8.2 ft (25 dm)
View Details
4 suppliers